Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
PULSE ELECTRONICS CORPORATION
PA5013.500HL -- INDUCTORS
Pulse Electronics Corporation
Inductors
PA5013.500HL
Description
Power Beads - PA5013.XXXHL Series, Over 75Apk
Pulse Electronics Corporation
Done
Datasheet
Description
Power Beads - PA5013.XXXHL Series, Over 75Apk
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pulse Electronics Corporation
San Diego, CA, USA
Inductors
PA5013.500HL
Inductors
PA5013.500HL
Power Beads - PA5013.XXXHL Series, Over 75Apk
Power Beads - PA5013.XXXHL Series, Over 75Apk
Supplier's Site
Datasheet
Technical Specifications
Pulse Electronics Corporation
Product Category
Inductors, Coils, and Chokes
Product Number
PA5013.500HL
Product Name
Inductors
Inductance Range
48 microH
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
SMT RF Choke, 5 - 1220 MHz, 75Ω
ADCH-1220-75+
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
SCHURTER Inc
100uH 4A 40mOhm Inductor and Choke
DSO1-30-0004
Specs
Inductance Range
1.00E-4 microH
Inductance Tolerance
15 (+/- %)
Lead Style
Radial; Radial
View Details
2
suppliers
TE Connectivity
Chokes
1879855-2
Specs
Application
Power Choke
DCR
0.1500 ohms
Impedance
30 ohms
View Details
Triad Magnetics
Common Mode Chokes
CMT908-H4-B
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details