Pulse Electronics Corporation Inductors PA4343.242ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series

High Current Molded Power Inductor - PA4343.XXXANLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-PA4343.242ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
2.4µH Shielded Molded Inductor 20.5A 4.5mOhm Max Nonstandard

2.4µH Shielded Molded Inductor 20.5A 4.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.242ANLT 553-PA4343.242ANLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 2.4 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details