Pulse Electronics Corporation Fixed Inductors PA4346.361NLT

Description
360nH Shielded Molded Inductor 42A 0.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Molded Inductor 42A 0.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA4346.361NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4346.361NLTTR-ND
Fixed Inductors 553-PA4346.361NLTTR-ND
360nH Shielded Molded Inductor 42A 0.95mOhm Max Nonstandard

360nH Shielded Molded Inductor 42A 0.95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA4346.361NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers