Pulse Electronics Corporation Inductors PA4343.472NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.472NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3007-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3007-6-ND
Fixed Inductors 553-3007-6-ND
4.7µH Shielded Molded Inductor 13.5A 8.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 13.5A 8.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3007-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3007-2-ND
Fixed Inductors 553-3007-2-ND
4.7µH Shielded Molded Inductor 13.5A 8.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 13.5A 8.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3007-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3007-1-ND
Fixed Inductors 553-3007-1-ND
4.7µH Shielded Molded Inductor 13.5A 8.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 13.5A 8.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.472NLT 553-3007-6-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 4.7 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details