Pulse Electronics Corporation Inductors PA5001.561NLT

Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.561NLT
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4067-1-ND
Fixed Inductors 553-4067-1-ND
560nH Shielded Molded Inductor 12A 9.3mOhm Max Nonstandard

560nH Shielded Molded Inductor 12A 9.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4067-6-ND
Fixed Inductors 553-4067-6-ND
560nH Shielded Molded Inductor 12A 9.3mOhm Max Nonstandard

560nH Shielded Molded Inductor 12A 9.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4067-2-ND
Fixed Inductors 553-4067-2-ND
560nH Shielded Molded Inductor 12A 9.3mOhm Max Nonstandard

560nH Shielded Molded Inductor 12A 9.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9493
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9493
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0093ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0093ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9492 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9492
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9492
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0093ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0093ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.561NLT 553-4067-1-ND 62AC9493
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.5600 microH 0.5600 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers