Pulse Electronics Corporation Inductors PA5007.822NLT

Description
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5007.822NLT
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT

High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - PA5007.822NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA5007.822NLT-ND
Fixed Inductors PA5007.822NLT-ND
8.2µH Shielded Molded Inductor 5.9A 48.73mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5.9A 48.73mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5007.822NLT PA5007.822NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 8.2 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers