Pulse Electronics Corporation Inductors PA5005.821NLT

Description
High Current Composite Inductor - PA5005.XXXNLT Series, Up to 24Apk
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5005.XXXNLT Series, Up to 24Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5005.821NLT
High Current Composite Inductor - PA5005.XXXNLT Series, Up to 24Apk

High Current Composite Inductor - PA5005.XXXNLT Series, Up to 24Apk

Supplier's Site Datasheet
Fixed Inductors - PA5005.821NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA5005.821NLT-ND
Fixed Inductors PA5005.821NLT-ND
820nH Shielded Molded Inductor 21A 4.18mOhm Max Nonstandard

820nH Shielded Molded Inductor 21A 4.18mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5005.821NLT PA5005.821NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.8200 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 2125985 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details