Pulse Electronics Corporation Inductors PA5002.102NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5002.102NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4077-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4077-6-ND
Fixed Inductors 553-4077-6-ND
1µH Shielded Molded Inductor 10.5A 13.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 10.5A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4077-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4077-2-ND
Fixed Inductors 553-4077-2-ND
1µH Shielded Molded Inductor 10.5A 13.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 10.5A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4077-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4077-1-ND
Fixed Inductors 553-4077-1-ND
1µH Shielded Molded Inductor 10.5A 13.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 10.5A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics - 62AC9494 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics
62AC9494
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics 62AC9494
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0138ohm; Product Length:5.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):14.5A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0138ohm; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics - 62AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics
62AC9495
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics 62AC9495
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0138ohm; Product Length:5.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):14.5A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0138ohm; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5002.102NLT 553-4077-6-ND 62AC9494
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 1 microH 1 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers