Pulse Electronics Corporation Inductors PA5004.222NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5004.222NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4095-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4095-1-ND
Fixed Inductors 553-4095-1-ND
2.2µH Shielded Molded Inductor 10A 12.2mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4095-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4095-6-ND
Fixed Inductors 553-4095-6-ND
2.2µH Shielded Molded Inductor 10A 12.2mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4095-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4095-2-ND
Fixed Inductors 553-4095-2-ND
2.2µH Shielded Molded Inductor 10A 12.2mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics - 62AC9539 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
62AC9539
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics 62AC9539
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.9A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.9A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics - 62AC9538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
62AC9538
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics 62AC9538
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.9A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.9A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5004.222NLT 553-4095-1-ND 62AC9539
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567569 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers