Pulse Electronics Corporation Inductors PA4547.561NLT

Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4547.561NLT
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4547.561NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4547.561NLTTR-ND
Fixed Inductors 553-PA4547.561NLTTR-ND
560nH Unshielded Molded Inductor 5A 33mOhm Max Nonstandard

560nH Unshielded Molded Inductor 5A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4547.561NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4547.561NLTCT-ND
Fixed Inductors 553-PA4547.561NLTCT-ND
560nH Unshielded Molded Inductor 5A 33mOhm Max Nonstandard

560nH Unshielded Molded Inductor 5A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4547.561NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Molded Inductor 5A 33mOhm Max Nonstandard

560nH Unshielded Molded Inductor 5A 33mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9465 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9465
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9465
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.2A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.033ohm; Product Length:3.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):7.2A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.033ohm; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9464 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9464
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9464
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.2A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.033ohm; Product Length:3.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):7.2A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.033ohm; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4547.561NLT 553-PA4547.561NLTTR-ND 62AC9465
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 0.5600 microH 0.5600 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers