Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT | |
| High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT | |
| High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT | |
| High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT | |
| High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT | |
| High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT | |
| High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A | |
| Output Inductor, 2.1uH / 170Apk, for 1.8kW Phase Shifted Full-Bridge DC/DC Converter | |
| PA9455 Amorphous Core Common Mode THT Inductors, up to 22A | |
| PG0006/PG0138 SMT Flat Coil Inductor Series up to 28A | |
| PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A | |
| PG0255 SMT Flat Coil Inductor Series up to 30A | |
| PG0277 SMT Flat Coil Inductor series, up to 35A | |
| PG0426 SMT Flat Coil Inductor Series up to 60A | |
| PG0434 SMT Flat Coil Inductor Series up to 58A | |
| PG0642 Round Wire SMT Inductor Series, up to 27A | |
| PG0702 Round Wire SMT Inductor Series, up to 60 Amps | |
| PG0871 Round Wire SMT Inductor Series, up to 28 Amps | |
| PG0926 Round Wire SMT Inductor Series, up to 44 Amps | |
| PG0936 Round Wire SMT Inductor Series, up to 40 Amps | |
| PG1083 Round Wire SMT Inductor Series, up to 70 Amps | |
| PG1096 Round Wire SMT Inductor Series, up to 65 Amps | |
| PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm | |
| Power Beads - PA2607.XXXNL/PA2607. XXXAHL and PM2220.XXXNL Series, Over 90 Apk | |
| Power Beads - PA3784.XXXHL and PM2215.XXXHL Series, up to 94A | |
| Power Beads - PG1712.XXXHLT Series, Over 100Apk | |
| Power Beads - PG1712.XXXHLT Series, Up to 100Apk | |
| Resonant Inductor - 18uH/20Apk for 1.8kW Phase Shifted Full-Bridge DC/DC Converter | |
| THT Common Mode Choke PA3747.XXXNL and PM2175.XXXNL series | |
| THT Common Mode Choke series, up to 5A |
| << Prev | Next >> |