Pulse Electronics Corporation Inductors PA4344.393NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.393NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3475-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3475-6-ND
Fixed Inductors 553-3475-6-ND
39µH Shielded Molded Inductor 9.2A 48mOhm Max Nonstandard

39µH Shielded Molded Inductor 9.2A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3475-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3475-1-ND
Fixed Inductors 553-3475-1-ND
39µH Shielded Molded Inductor 9.2A 48mOhm Max Nonstandard

39µH Shielded Molded Inductor 9.2A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3475-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3475-2-ND
Fixed Inductors 553-3475-2-ND
39µH Shielded Molded Inductor 9.2A 48mOhm Max Nonstandard

39µH Shielded Molded Inductor 9.2A 48mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 39Uh, 9.2A; Inductance Pulse Electronics - 61AC6023 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 39Uh, 9.2A; Inductance Pulse Electronics
61AC6023
Inductor, Shielded, Aec-Q200, 39Uh, 9.2A; Inductance Pulse Electronics 61AC6023
INDUCTOR, SHIELDED, AEC-Q200, 39UH, 9.2A; Inductance:39µH; RMS Current (Irms):9.2A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.048ohm; Product Length:17.7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 39UH, 9.2A; Inductance:39µH; RMS Current (Irms):9.2A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.048ohm; Product Length:17.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.393NLT 553-3475-6-ND 61AC6023
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 39Uh, 9.2A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 39 microH 39 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details