Pulse Electronics Corporation Inductors PA5004.332NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5004.332NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4096-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4096-2-ND
Fixed Inductors 553-4096-2-ND
3.3µH Shielded Molded Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4096-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4096-1-ND
Fixed Inductors 553-4096-1-ND
3.3µH Shielded Molded Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4096-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4096-6-ND
Fixed Inductors 553-4096-6-ND
3.3µH Shielded Molded Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics - 62AC9542 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics
62AC9542
Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics 62AC9542
INDUCTOR, AEC-Q200, SHIELDED, 3.3UH, 20%; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.2A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 3.3UH, 20%; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.2A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics - 62AC9543 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics
62AC9543
Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics 62AC9543
INDUCTOR, AEC-Q200, SHIELDED, 3.3UH, 20%; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.2A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 3.3UH, 20%; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.2A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5004.332NLT 553-4096-2-ND 62AC9542
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 3.3 microH 3.3 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details