230nH Shielded Inductor 13A 0.65mOhm Nonstandard
230nH Shielded Inductor 13A 0.65mOhm Nonstandard
230nH Shielded Inductor 13A 0.65mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PA5121.231HLTCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |