Pulse Electronics Corporation Inductors PA5004.182NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5004.182NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4094-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4094-1-ND
Fixed Inductors 553-4094-1-ND
1.8µH Shielded Molded Inductor 14A 10.2mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 14A 10.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4094-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4094-2-ND
Fixed Inductors 553-4094-2-ND
1.8µH Shielded Molded Inductor 14A 10.2mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 14A 10.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4094-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4094-6-ND
Fixed Inductors 553-4094-6-ND
1.8µH Shielded Molded Inductor 14A 10.2mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 14A 10.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics - 62AC9537 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics
62AC9537
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics 62AC9537
INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18.2A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0102ohm; Product Width:6.4mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18.2A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0102ohm; Product Width:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics - 62AC9536 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics
62AC9536
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics 62AC9536
INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18.2A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0102ohm; Product Width:6.4mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18.2A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0102ohm; Product Width:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PA5004.182NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA5004.182NLT
Fixed Inductors PA5004.182NLT
FIXED IND 1.8UH 14A 10.2MOHM SMD

FIXED IND 1.8UH 14A 10.2MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5004.182NLT 553-4094-1-ND 62AC9537 PA5004.182NLT
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics Fixed Inductors
Application High Current
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers