Pulse Electronics Corporation Inductors PA4344.561ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - PA4344.561ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4344.561ANLT-ND
Fixed Inductors PA4344.561ANLT-ND
560nH Shielded Molded Inductor 56A 0.97mOhm Max Nonstandard

560nH Shielded Molded Inductor 56A 0.97mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.561ANLT PA4344.561ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.5600 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details
Specs
Application RF Choke
View Details