Pulse Electronics Corporation Inductor, Shielded, Aec-Q200, 900Nh, 19A; Inductance Pulse Electronics PA4342.901ANLT

Description
INDUCTOR, SHIELDED, AEC-Q200, 900NH, 19A; Inductance:900nH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0026ohm; Product Length:11mm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, AEC-Q200, 900NH, 19A; Inductance:900nH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0026ohm; Product Length:11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, Aec-Q200, 900Nh, 19A; Inductance Pulse Electronics - 61AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 900Nh, 19A; Inductance Pulse Electronics
61AC5980
Inductor, Shielded, Aec-Q200, 900Nh, 19A; Inductance Pulse Electronics 61AC5980
INDUCTOR, SHIELDED, AEC-Q200, 900NH, 19A; Inductance:900nH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0026ohm; Product Length:11mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 900NH, 19A; Inductance:900nH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0026ohm; Product Length:11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 61AC5980
Product Name Inductor, Shielded, Aec-Q200, 900Nh, 19A; Inductance Pulse Electronics
Mounting Option Surface Mount Technology
Inductance Range 0.9000 microH
DCR 0.0026 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers