Pulse Electronics Corporation Inductors PA4548.223NLT

Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4548.223NLT
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4548.223NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4548.223NLTTR-ND
Fixed Inductors 553-PA4548.223NLTTR-ND
22µH Unshielded Molded Inductor 1.4A 215mOhm Max Nonstandard

22µH Unshielded Molded Inductor 1.4A 215mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4548.223NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4548.223NLTCT-ND
Fixed Inductors 553-PA4548.223NLTCT-ND
FIXED IND 22UH 1.4A 215 MOHM SMD

FIXED IND 22UH 1.4A 215 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA4548.223NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1.4A 215 MOHM SMD

FIXED IND 22UH 1.4A 215 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4548.223NLT 553-PA4548.223NLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 22 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers