High Current Composite Inductor - PA5004.XXXNLT Series, Up to 40Apk
330nH Shielded Molded Inductor 25A 2.5mOhm Max Nonstandard
330nH Shielded Molded Inductor 25A 2.5mOhm Max Nonstandard
330nH Shielded Molded Inductor 25A 2.5mOhm Max Nonstandard
FIXED IND 330NH 25A 2.5MOHM SMD Product overview: PA5004.331NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 2.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 2.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5004.331NLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1022292-PA5004.331NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA5004.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.252" W (6.80mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: -1536-PA5004.331NLTC
Current - Saturation (Isat): 32A
FIXED IND 330NH 25A 2.5MOHM SMD
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA5004.331NLT | 553-4091-2-ND | 71-PA5004.331NLT | 1022292-PA5004.331NLT | PA5004.331NLT | 62AC9540 |
| Product Name | Inductors | Fixed Inductors | SMD 25A 2.5MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics |
| Application | High Current | RF Choke | ||||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH | 0.3300 microH | 0.3300 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |