Pulse Electronics Corporation Inductors PA4344.332NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.332NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3473-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3473-6-ND
Fixed Inductors 553-3473-6-ND
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3473-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3473-2-ND
Fixed Inductors 553-3473-2-ND
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3473-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3473-1-ND
Fixed Inductors 553-3473-1-ND
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 3.3Uh, 28A; Inductance Pulse Electronics - 61AC6020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 3.3Uh, 28A; Inductance Pulse Electronics
61AC6020
Inductor, Shielded, Aec-Q200, 3.3Uh, 28A; Inductance Pulse Electronics 61AC6020
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 28A; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0039ohm; Product Length:17.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 28A; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0039ohm; Product Length:17.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.332NLT 553-3473-6-ND 61AC6020
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 3.3Uh, 28A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers