Pulse Electronics Corporation Fixed Inductors PA5034.471HLT

Description
470nH Shielded Inductor 30A 0.4mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 30A 0.4mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5034.471HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5034.471HLTTR-ND
Fixed Inductors 553-PA5034.471HLTTR-ND
470nH Shielded Inductor 30A 0.4mOhm Nonstandard

470nH Shielded Inductor 30A 0.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5034.471HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 30A 0.4mOhm Nonstandard

470nH Shielded Inductor 30A 0.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5034.471HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5034.471HLTCT-ND
Fixed Inductors 553-PA5034.471HLTCT-ND
470nH Shielded Inductor 30A 0.4mOhm Nonstandard

470nH Shielded Inductor 30A 0.4mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5034.471HLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details