Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38
Product Name Notes
500 kHz Common Mode Choke EMI Inductor
50KHz Simple Switcher SMT Inductors, up to 2.6A
50KHz Simple Switcher SMT Inductors, up to 3.5A
50KHz Simple Switcher SMT Inductors, up to 3A
50KHz Simple Switcher SMT Inductors, up to 4A
50KHz Simple Switcher SMT Inductors, up to 5A
50KHz Simple Switcher SMT Inductors, up to 7A
PE-92XXX Low Profile THT Toroid Inductor up to 10A
PF0382 SMT Unshielded Drum Core Inductor series, up to 4.9A
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A
PF0504 SMT Unshielded Drum Core Inductor series, up to 20A
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A
PF0601 SMT Shielded Drum Core Inductor series, up to 2A
PF0638 SMT Unshielded Drum Core Inductor series, up to 1.7A
PF0698 series SMT Unshielded Drum Core Inductor, up to 8A
PG0006/PG0138 SMT Flat Coil Inductor Series up to 28A
PG0015 SMT Unshielded Drum Core Inductor series, up to 2.6A
PG0016 Series SMT Inductors, up to 8.5A
PG0077/PG0084 SMT Flat Coil Inductor Series up to 45A
PG0083 SMT Flat Coil Inductor series, up to 17.5A
PG0085 SMT Shielded Drum Core Inductor series, up to 1.5A
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

<< Prev Next >>