Pulse Electronics Corporation Inductors PA4343.332ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Fixed Inductors - 553-4025-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4025-2-ND
Fixed Inductors 553-4025-2-ND
3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4025-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4025-6-ND
Fixed Inductors 553-4025-6-ND
3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4025-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4025-1-ND
Fixed Inductors 553-4025-1-ND
3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 3.3Uh, 19A; Inductance Pulse Electronics - 61AC5996 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 3.3Uh, 19A; Inductance Pulse Electronics
61AC5996
Inductor, Shielded, Aec-Q200, 3.3Uh, 19A; Inductance Pulse Electronics 61AC5996
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 19A; Inductance:3.3µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):22.5A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0062ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 19A; Inductance:3.3µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):22.5A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0062ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.332ANLT 553-4025-2-ND 61AC5996
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 3.3Uh, 19A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 3.3 microH 3.3 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details