Pulse Electronics Corporation Inductors PA4344.333ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - 553-4036-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4036-6-ND
Fixed Inductors 553-4036-6-ND
33µH Shielded Molded Inductor 12A 37mOhm Max Nonstandard

33µH Shielded Molded Inductor 12A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4036-1-ND
Fixed Inductors 553-4036-1-ND
33µH Shielded Molded Inductor 12A 37mOhm Max Nonstandard

33µH Shielded Molded Inductor 12A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4036-2-ND
Fixed Inductors 553-4036-2-ND
33µH Shielded Molded Inductor 12A 37mOhm Max Nonstandard

33µH Shielded Molded Inductor 12A 37mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 33Uh, 12A; Inductance Pulse Electronics - 61AC6021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 33Uh, 12A; Inductance Pulse Electronics
61AC6021
Inductor, Shielded, Aec-Q200, 33Uh, 12A; Inductance Pulse Electronics 61AC6021
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 12A; Inductance:33µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.037ohm; Product Length:17.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 33UH, 12A; Inductance:33µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.037ohm; Product Length:17.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.333ANLT 553-4036-6-ND 61AC6021
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 33Uh, 12A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 33 microH 33 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers