Pulse Electronics Corporation Inductors PA4548.822NLT

Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4548.822NLT
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - PA4548.822NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4548.822NLT-ND
Fixed Inductors PA4548.822NLT-ND
8.2µH Unshielded Molded Inductor 3A 95mOhm Max Nonstandard

8.2µH Unshielded Molded Inductor 3A 95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4548.822NLT PA4548.822NLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 8.2 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N6 0402DC-8N6XJRW , 0402DC-8N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details