PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
450nH Shielded Molded Inductor 42A 1.2mOhm Max Nonstandard
450nH Shielded Molded Inductor 42A 1.2mOhm Max Nonstandard
450nH Shielded Molded Inductor 42A 1.2mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 450NH, 42A; Inductance:450nH; RMS Current (Irms):42A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4343.451NLT | 553-3460-1-ND | 61AC6001 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 450Nh, 42A; Inductance Pulse Electronics |
| Application | Power Choke | ||
| Inductance Range | 0.4500 microH | 0.4500 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |