Pulse Electronics Corporation Inductors PA4344.132NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.132NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3468-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3468-1-ND
Fixed Inductors 553-3468-1-ND
1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3468-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3468-6-ND
Fixed Inductors 553-3468-6-ND
1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3468-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3468-2-ND
Fixed Inductors 553-3468-2-ND
1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

1.3µH Shielded Molded Inductor 49A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.3Uh, 49A; Inductance Pulse Electronics - 61AC6013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.3Uh, 49A; Inductance Pulse Electronics
61AC6013
Inductor, Shielded, Aec-Q200, 1.3Uh, 49A; Inductance Pulse Electronics 61AC6013
INDUCTOR, SHIELDED, AEC-Q200, 1.3UH, 49A; Inductance:1.3µH; RMS Current (Irms):49A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0023ohm; Product Length:17.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.3UH, 49A; Inductance:1.3µH; RMS Current (Irms):49A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0023ohm; Product Length:17.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.132NLT 553-3468-1-ND 61AC6013
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.3Uh, 49A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 1.3 microH 1.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers