Pulse Electronics Corporation Inductors PA4548.331NLT

Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4548.331NLT
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4548.331NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4548.331NLTTR-ND
Fixed Inductors 553-PA4548.331NLTTR-ND
330nH Unshielded Molded Inductor 15A 4.4mOhm Max Nonstandard

330nH Unshielded Molded Inductor 15A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4548.331NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4548.331NLTCT-ND
Fixed Inductors 553-PA4548.331NLTCT-ND
330nH Unshielded Molded Inductor 15A 4.4mOhm Max Nonstandard

330nH Unshielded Molded Inductor 15A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4548.331NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Molded Inductor 15A 4.4mOhm Max Nonstandard

330nH Unshielded Molded Inductor 15A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics - 62AC9475 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics
62AC9475
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics 62AC9475
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0044ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0044ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics - 62AC9474 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics
62AC9474
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics 62AC9474
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0044ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0044ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4548.331NLT 553-PA4548.331NLTTR-ND 62AC9475
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 0.2200 microH 0.3300 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details