Pulse Electronics Corporation Inductors PA4548.101NLT

Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4548.101NLT
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4548.101NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4548.101NLTTR-ND
Fixed Inductors 553-PA4548.101NLTTR-ND
100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4548.101NLT 553-PA4548.101NLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.1000 microH
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers