Pulse Electronics Corporation Inductors PA5004.102NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5004.102NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4092-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4092-6-ND
Fixed Inductors 553-4092-6-ND
1µH Shielded Molded Inductor 18A 6.05mOhm Max Nonstandard

1µH Shielded Molded Inductor 18A 6.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4092-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4092-2-ND
Fixed Inductors 553-4092-2-ND
1µH Shielded Molded Inductor 18A 6.05mOhm Max Nonstandard

1µH Shielded Molded Inductor 18A 6.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4092-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4092-1-ND
Fixed Inductors 553-4092-1-ND
1µH Shielded Molded Inductor 18A 6.05mOhm Max Nonstandard

1µH Shielded Molded Inductor 18A 6.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA5004.102NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA5004.102NLT
Fixed Inductors PA5004.102NLT
FIXED IND 1UH 18A 6.05 MOHM SMD

FIXED IND 1UH 18A 6.05 MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics - 62AC9532 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics
62AC9532
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics 62AC9532
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics - 62AC9533 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics
62AC9533
Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics 62AC9533
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PA5004.XXXNLT Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5004.102NLT 553-4092-6-ND PA5004.102NLT 62AC9532
Product Name Inductors Fixed Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.1000 microH 1 microH 1 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers