Pulse Electronics Corporation Inductors PA4346.102ANLT

Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

Supplier's Site Datasheet
Fixed Inductors - 553-4040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4040-1-ND
Fixed Inductors 553-4040-1-ND
1µH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

1µH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4040-2-ND
Fixed Inductors 553-4040-2-ND
1µH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

1µH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4040-6-ND
Fixed Inductors 553-4040-6-ND
1µH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

1µH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1Uh, 27A; Inductance Pulse Electronics - 61AC6041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1Uh, 27A; Inductance Pulse Electronics
61AC6041
Inductor, Shielded, Aec-Q200, 1Uh, 27A; Inductance Pulse Electronics 61AC6041
INDUCTOR, SHIELDED, AEC-Q200, 1UH, 27A; Inductance:1µH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):34A; Product Range:PA4346.XXXANLT Series; DC Resistance Max:0.0019ohm; Product Length:13.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1UH, 27A; Inductance:1µH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):34A; Product Range:PA4346.XXXANLT Series; DC Resistance Max:0.0019ohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4346.102ANLT 553-4040-1-ND 61AC6041
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1Uh, 27A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 1 microH 1 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers