Pulse Electronics Corporation Inductors PA5004.452NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5004.452NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4097-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4097-6-ND
Fixed Inductors 553-4097-6-ND
4.5µH Shielded Molded Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Shielded Molded Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4097-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4097-1-ND
Fixed Inductors 553-4097-1-ND
4.5µH Shielded Molded Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Shielded Molded Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4097-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4097-2-ND
Fixed Inductors 553-4097-2-ND
4.5µH Shielded Molded Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Shielded Molded Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA5004.452NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA5004.452NLT
Fixed Inductors PA5004.452NLT
FIXED IND 4.5UH 7A 25.3MOHM SMD

FIXED IND 4.5UH 7A 25.3MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 4.5Uh, 20%; Inductance Pulse Electronics - 62AC9544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.5Uh, 20%; Inductance Pulse Electronics
62AC9544
Inductor, Aec-Q200, Shielded, 4.5Uh, 20%; Inductance Pulse Electronics 62AC9544
INDUCTOR, AEC-Q200, SHIELDED, 4.5UH, 20%; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0253ohm; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.5UH, 20%; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0253ohm; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 4.5Uh, 20%; Inductance Pulse Electronics - 62AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.5Uh, 20%; Inductance Pulse Electronics
62AC9545
Inductor, Aec-Q200, Shielded, 4.5Uh, 20%; Inductance Pulse Electronics 62AC9545
INDUCTOR, AEC-Q200, SHIELDED, 4.5UH, 20%; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0253ohm; Product Length:6.8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.5UH, 20%; Inductance:4.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:PA5004.XXXNLT Series; DC Resistance Max:0.0253ohm; Product Length:6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5004.452NLT 553-4097-6-ND PA5004.452NLT 62AC9544
Product Name Inductors Fixed Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 4.5Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 4.5 microH 4.5 microH 4.5 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details