Pulse Electronics Corporation Inductors PA4349.682ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4349.682ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 40A 3.1mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 40A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4349.682ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 36A 3.1 MOHM SMD

FIXED IND 6.8UH 36A 3.1 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA4349.682ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 36A 3.1 MOHM SMD

FIXED IND 6.8UH 36A 3.1 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.682ANLT 553-PA4349.682ANLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 6.8 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details