Pulse Electronics Corporation Inductors PA5006.331NLT

Description
High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5006.331NLT
High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A

High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - PA5006.331NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA5006.331NLT-ND
Fixed Inductors PA5006.331NLT-ND
330nH Shielded Molded Inductor 19A 4.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 19A 4.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5006.331NLT PA5006.331NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.3300 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1670144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details