CMC 18A 2LN 1.95K OHM SMD Product overview: PA5141.505NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA5141.505NLT can be used for catalog matching and distributor lookup.
Line Common Mode Choke DCR
Line Common Mode Choke DCR
Line Common Mode Choke DCR
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PA5141.505NLT | 553-PA5141.505NLTDKR-ND |
| Product Name | SMD 18A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Line | |
| Impedance | 1950 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |