Pulse Electronics Corporation Inductors PA4344.563NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.563NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3477-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3477-6-ND
Fixed Inductors 553-3477-6-ND
56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3477-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3477-1-ND
Fixed Inductors 553-3477-1-ND
56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3477-2-ND
Fixed Inductors 553-3477-2-ND
56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

56µH Shielded Molded Inductor 7.8A 62mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 56Uh, 7.8A; Inductance Pulse Electronics - 61AC6030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 56Uh, 7.8A; Inductance Pulse Electronics
61AC6030
Inductor, Shielded, Aec-Q200, 56Uh, 7.8A; Inductance Pulse Electronics 61AC6030
INDUCTOR, SHIELDED, AEC-Q200, 56UH, 7.8A; Inductance:56µH; RMS Current (Irms):7.8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.062ohm; Product Length:17.7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 56UH, 7.8A; Inductance:56µH; RMS Current (Irms):7.8A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.062ohm; Product Length:17.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.563NLT 553-3477-6-ND 61AC6030
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 56Uh, 7.8A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 56 microH 56 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details