Pulse Electronics Corporation Inductors PA4343.821NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.821NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3466-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3466-2-ND
Fixed Inductors 553-3466-2-ND
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3466-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3466-1-ND
Fixed Inductors 553-3466-1-ND
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3466-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3466-6-ND
Fixed Inductors 553-3466-6-ND
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 820Nh, 33A; Inductance Pulse Electronics - 61AC6009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 820Nh, 33A; Inductance Pulse Electronics
61AC6009
Inductor, Shielded, Aec-Q200, 820Nh, 33A; Inductance Pulse Electronics 61AC6009
INDUCTOR, SHIELDED, AEC-Q200, 820NH, 33A; Inductance:820nH; RMS Current (Irms):33A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.0019ohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 820NH, 33A; Inductance:820nH; RMS Current (Irms):33A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.0019ohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.821NLT 553-3466-2-ND 61AC6009
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 820Nh, 33A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.8200 microH 0.8200 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers