Pulse Electronics Corporation SMD 22A Inductor and Choke PA5141.405NLT

Description
CMC 22A 2LN 1.55K OHM SMD Product overview: PA5141.405NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA5141.405NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 22A 2LN 1.55K OHM SMD Product overview: PA5141.405NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA5141.405NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22A Inductor and Choke - 839-PA5141.405NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22A Inductor and Choke
839-PA5141.405NLT
SMD 22A Inductor and Choke 839-PA5141.405NLT
CMC 22A 2LN 1.55K OHM SMD Product overview: PA5141.405NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA5141.405NLT can be used for catalog matching and distributor lookup.

CMC 22A 2LN 1.55K OHM SMD Product overview: PA5141.405NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA5141.405NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-PA5141.405NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PA5141.405NLTCT-ND
Common Mode Chokes 553-PA5141.405NLTCT-ND
Line Common Mode Choke DCR

Line Common Mode Choke DCR

Buy Now Datasheet
Common Mode Chokes - 553-PA5141.405NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PA5141.405NLTDKR-ND
Common Mode Chokes 553-PA5141.405NLTDKR-ND
Line Common Mode Choke DCR

Line Common Mode Choke DCR

Buy Now Datasheet
Common Mode Chokes - 553-PA5141.405NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PA5141.405NLTTR-ND
Common Mode Chokes 553-PA5141.405NLTTR-ND
Line Common Mode Choke DCR

Line Common Mode Choke DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PA5141.405NLT 553-PA5141.405NLTCT-ND
Product Name SMD 22A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Impedance 1550 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details