Pulse Electronics Corporation Inductors PA5006.681NLT

Description
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5006.681NLT
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A

High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - PA5006.681NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA5006.681NLT-ND
Fixed Inductors PA5006.681NLT-ND
680nH Shielded Molded Inductor 13A 9.2mOhm Max Nonstandard

680nH Shielded Molded Inductor 13A 9.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5006.681NLT PA5006.681NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.6800 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details