Pulse Electronics Corporation Inductors PA4547.562NLT

Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4547.562NLT
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4547.562NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4547.562NLTTR-ND
Fixed Inductors 553-PA4547.562NLTTR-ND
5.6µH Unshielded Molded Inductor 1.7A 318mOhm Max Nonstandard

5.6µH Unshielded Molded Inductor 1.7A 318mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4547.562NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Molded Inductor 1.7A 318mOhm Max Nonstandard

5.6µH Unshielded Molded Inductor 1.7A 318mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4547.562NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4547.562NLTCT-ND
Fixed Inductors 553-PA4547.562NLTCT-ND
5.6µH Unshielded Molded Inductor 1.7A 318mOhm Max Nonstandard

5.6µH Unshielded Molded Inductor 1.7A 318mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 5.6Uh, 20%; Inductance Pulse Electronics - 62AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 5.6Uh, 20%; Inductance Pulse Electronics
62AC9466
Inductor, Aec-Q200, Shielded, 5.6Uh, 20%; Inductance Pulse Electronics 62AC9466
INDUCTOR, AEC-Q200, SHIELDED, 5.6UH, 20%; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.318ohm; Product Length:3.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 5.6UH, 20%; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.318ohm; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, Shielded, 5.6Uh, 20%; Inductance Pulse Electronics - 62AC9467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 5.6Uh, 20%; Inductance Pulse Electronics
62AC9467
Inductor, Aec-Q200, Shielded, 5.6Uh, 20%; Inductance Pulse Electronics 62AC9467
INDUCTOR, AEC-Q200, SHIELDED, 5.6UH, 20%; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.318ohm; Product Length:3.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 5.6UH, 20%; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.318ohm; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4547.562NLT 553-PA4547.562NLTTR-ND 62AC9466
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 5.6Uh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 5.6 microH 5.6 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers