Pulse Electronics Corporation Inductors PA5004.681NLT

Description
High Current Composite Inductor - PA5007.XXXNLT Series, Up to 30 Apk
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5007.XXXNLT Series, Up to 30 Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5004.681NLT
High Current Composite Inductor - PA5007.XXXNLT Series, Up to 30 Apk

High Current Composite Inductor - PA5007.XXXNLT Series, Up to 30 Apk

Supplier's Site Datasheet
Fixed Inductors - 553-4162-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4162-6-ND
Fixed Inductors 553-4162-6-ND
680nH Shielded Molded Inductor 20A 5.17mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 5.17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4162-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4162-1-ND
Fixed Inductors 553-4162-1-ND
680nH Shielded Molded Inductor 20A 5.17mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 5.17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4162-2-ND
Fixed Inductors 553-4162-2-ND
680nH Shielded Molded Inductor 20A 5.17mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 5.17mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5004.681NLT 553-4162-6-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.6800 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers