Pulse Electronics Corporation Inductors PA4343.182NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.182NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3449-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3449-1-ND
Fixed Inductors 553-3449-1-ND
1.8µH Shielded Molded Inductor 27A 4mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 27A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3449-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3449-2-ND
Fixed Inductors 553-3449-2-ND
1.8µH Shielded Molded Inductor 27A 4mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 27A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3449-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3449-6-ND
Fixed Inductors 553-3449-6-ND
1.8µH Shielded Molded Inductor 27A 4mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 27A 4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.8Uh, 27A; Inductance Pulse Electronics - 61AC5988 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.8Uh, 27A; Inductance Pulse Electronics
61AC5988
Inductor, Shielded, Aec-Q200, 1.8Uh, 27A; Inductance Pulse Electronics 61AC5988
INDUCTOR, SHIELDED, AEC-Q200, 1.8UH, 27A; Inductance:1.8µH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.004ohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.8UH, 27A; Inductance:1.8µH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.004ohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.182NLT 553-3449-1-ND 61AC5988
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.8Uh, 27A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 1.8 microH 1.8 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers