High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
FIXED IND 330NH 19.2A 3.52 MOHM Product overview: PA5003.331NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.2A, 3.52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19.2A, 3.52 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5003.331NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929959-PA5003.331NLT
Series: PA5003.XXXNLT
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 3.52mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-4080-6, 553-4080-1, 553-4080-2
330nH Shielded Molded Inductor 19.2A 3.52mOhm Max Nonstandard
330nH Shielded Molded Inductor 19.2A 3.52mOhm Max Nonstandard
330nH Shielded Molded Inductor 19.2A 3.52mOhm Max Nonstandard
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):19.2A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):19.2A; Inductor Construction:Shielde
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA5003.331NLT | 71-PA5003.331NLT | 929959-PA5003.331NLT | 553-4080-2-ND | 62AC9521 |
| Product Name | Inductors | 19.2A 3.52 MOHM Inductor and Choke | Fixed Inductors - PA5003.331NLT | Fixed Inductors | Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics |
| Application | High Current | ||||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |