Pulse Electronics Corporation Inductors PA4548.152NLT

Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4548.152NLT
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4548.152NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 7.5A 20 MOHM SMD

FIXED IND 1.5UH 7.5A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA4548.152NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4548.152NLTTR-ND
Fixed Inductors 553-PA4548.152NLTTR-ND
1.5µH Unshielded Molded Inductor 7.5A 20mOhm Max Nonstandard

1.5µH Unshielded Molded Inductor 7.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4548.152NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4548.152NLTCT-ND
Fixed Inductors 553-PA4548.152NLTCT-ND
FIXED IND 1.5UH 7.5A 20 MOHM SMD

FIXED IND 1.5UH 7.5A 20 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4548.152NLT 553-PA4548.152NLTDKR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 1.5 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details