Pulse Electronics Corporation Inductors PA4546.471NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4546.471NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

Supplier's Site Datasheet
Fixed Inductors - 553-4053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4053-2-ND
Fixed Inductors 553-4053-2-ND
470nH Unshielded Molded Inductor 6A 20mOhm Max Nonstandard

470nH Unshielded Molded Inductor 6A 20mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9451
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9451
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.02ohm; Product Length:4.45mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.02ohm; Product Length:4.45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9450
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9450
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.02ohm; Product Length:4.45mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.02ohm; Product Length:4.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4546.471NLT 553-4053-2-ND 62AC9451
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers