Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| 50KHz Simple Switcher SMT Inductors, up to 0.4A | |
| 50KHz Simple Switcher SMT Inductors, up to 0.6A | |
| 50KHz Simple Switcher SMT Inductors, Up to 0.9A | |
| 50KHz Simple Switcher SMT Inductors, up to 1.3A | |
| 50KHz Simple Switcher SMT Inductors, up to 1.4A | |
| 50KHz Simple Switcher SMT Inductors, up to 2A | |
| 50KHz Simple Switcher SMT Inductors, up to 3A | |
| 50KHz Simple Switcher SMT Inductors, up to 5A | |
| Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C... | |
| Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual,... | |
| Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise... | |
| Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. | |
| PE-515XX series High Current THT Toroidal Inductor, up to 17A | |
| PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A | |
| PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A | |
| PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A | |
| PE526XX series THT Inductor, compact horizontal and vertical mount | |
| Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that... | |
| Pulse Electronics Networking BU is able to meet all your inductor needs in a wide range of applications. Our available types of inductors are matched in performance to industry competition... |
| << Prev | Next >> |