Pulse Electronics Corporation Inductors PA4345.822ANLT

Description
High Current Molded Power Inductor - PA4345.XXXANLT Series
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4345.XXXANLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4345.XXXANLT Series

High Current Molded Power Inductor - PA4345.XXXANLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-PA4345.822ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 2.5A 142mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 2.5A 142mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.822ANLT 553-PA4345.822ANLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 8.2 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Specs
Application RF Choke
View Details