Pulse Electronics Corporation Inductors PA4343.682NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.682NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3465-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3465-1-ND
Fixed Inductors 553-3465-1-ND
6.8µH Shielded Molded Inductor 11.5A 11.5mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 11.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3465-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3465-2-ND
Fixed Inductors 553-3465-2-ND
6.8µH Shielded Molded Inductor 11.5A 11.5mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 11.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3465-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3465-6-ND
Fixed Inductors 553-3465-6-ND
6.8µH Shielded Molded Inductor 11.5A 11.5mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 11.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 6.8Uh, 11.5A; Inductance Pulse Electronics - 61AC6008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 6.8Uh, 11.5A; Inductance Pulse Electronics
61AC6008
Inductor, Shld, Aec-Q200, 6.8Uh, 11.5A; Inductance Pulse Electronics 61AC6008
INDUCTOR, SHLD, AEC-Q200, 6.8UH, 11.5A; Inductance:6.8µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.0115ohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 6.8UH, 11.5A; Inductance:6.8µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.0115ohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.682NLT 553-3465-1-ND 61AC6008
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 6.8Uh, 11.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 6.8 microH 6.8 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers