Pulse Electronics Corporation Inductors PA4344.472ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - 553-4033-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4033-2-ND
Fixed Inductors 553-4033-2-ND
4.7µH Shielded Molded Inductor 28A 4.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 28A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4033-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4033-6-ND
Fixed Inductors 553-4033-6-ND
4.7µH Shielded Molded Inductor 28A 4.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 28A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4033-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4033-1-ND
Fixed Inductors 553-4033-1-ND
4.7µH Shielded Molded Inductor 28A 4.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 28A 4.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 28A 4.5 MOHM Inductor and Choke - 71-PA4344.472ANLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 28A 4.5 MOHM Inductor and Choke
71-PA4344.472ANLT
SMD 4.7UH 28A 4.5 MOHM Inductor and Choke 71-PA4344.472ANLT
FIXED IND 4.7UH 28A 4.5 MOHM SMD Product overview: PA4344.472ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 28A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 28A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4344.472ANLT can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 28A 4.5 MOHM SMD Product overview: PA4344.472ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 28A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 28A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4344.472ANLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 4.7Uh, 28A; Inductance Pulse Electronics - 61AC6025 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 4.7Uh, 28A; Inductance Pulse Electronics
61AC6025
Inductor, Shielded, Aec-Q200, 4.7Uh, 28A; Inductance Pulse Electronics 61AC6025
INDUCTOR, SHIELDED, AEC-Q200, 4.7UH, 28A; Inductance:4.7µH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0045ohm; Product Width:16.9mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 4.7UH, 28A; Inductance:4.7µH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0045ohm; Product Width:16.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.472ANLT 553-4033-2-ND 71-PA4344.472ANLT 61AC6025
Product Name Inductors Fixed Inductors SMD 4.7UH 28A 4.5 MOHM Inductor and Choke Inductor, Shielded, Aec-Q200, 4.7Uh, 28A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers