Pulse Electronics Corporation Inductors PA4349.332ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
SMD 3.3UH 49A 1.75MOHM Inductor and Choke - 71-PA4349.332ANLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 49A 1.75MOHM Inductor and Choke
71-PA4349.332ANLT
SMD 3.3UH 49A 1.75MOHM Inductor and Choke 71-PA4349.332ANLT
FIXED IND 3.3UH 49A 1.75MOHM SMD Product overview: PA4349.332ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 49A, 1.75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 49A, 1.75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4349.332ANLT can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 49A 1.75MOHM SMD Product overview: PA4349.332ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 49A, 1.75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 49A, 1.75MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4349.332ANLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-4046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4046-6-ND
Fixed Inductors 553-4046-6-ND
3.3µH Shielded Molded Inductor 49A 1.75mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 49A 1.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4046-1-ND
Fixed Inductors 553-4046-1-ND
3.3µH Shielded Molded Inductor 49A 1.75mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 49A 1.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4046-2-ND
Fixed Inductors 553-4046-2-ND
3.3µH Shielded Molded Inductor 49A 1.75mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 49A 1.75mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 3.3Uh, 49A; Inductance Pulse Electronics - 61AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 3.3Uh, 49A; Inductance Pulse Electronics
61AC6049
Inductor, Shielded, Aec-Q200, 3.3Uh, 49A; Inductance Pulse Electronics 61AC6049
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 49A; Inductance:3.3µH; RMS Current (Irms):49A; Inductor Construction:Shielde d; Saturation Current (Isat):41A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.00175ohm; Product Width:22mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 49A; Inductance:3.3µH; RMS Current (Irms):49A; Inductor Construction:Shielded; Saturation Current (Isat):41A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.00175ohm; Product Width:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.332ANLT 71-PA4349.332ANLT 553-4046-6-ND 61AC6049
Product Name Inductors SMD 3.3UH 49A 1.75MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, Aec-Q200, 3.3Uh, 49A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details